multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2202FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1183
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1183
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1182
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1182
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 22 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1183
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details