multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2201FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1180
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1180
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1181
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1181
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1180
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details