multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X20R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 20 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 20 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1166
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1166
Surface Mount Chip Resistor, Thick Film, MCWR Series, 20 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 20 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1167
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1167
Surface Mount Chip Resistor, Thick Film, MCWR Series, 20 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 20 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1166
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 20 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details