multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X2001FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1170
Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1170
Surface Mount Thick Film Resistor, MCWR Series, 2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1171
Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1171
Surface Mount Thick Film Resistor, MCWR Series, 2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1170
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details