multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1802FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1162
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1162
Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1163
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1163
Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1162
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details