multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1800FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1158
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1158
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1159
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1159
Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 180 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1158
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 180 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573326 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers