multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X16R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1152
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1152
Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1153
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1153
Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1152
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details