The Resistor, part number 06AC1962, is a thick film chip resistor with a resistance value of 16.2 kΩ and a tolerance of ±1%. It is housed in a compact 0402 case style, measuring 1.0 mm x 0.5 mm. This resistor has a maximum power rating of 62.5 mW and can operate at a maximum voltage of 50V. The construction features a high-grade ceramic body with internal metal electrodes and a protective coating, ensuring high reliability and stability. It is suitable for various applications, including consumer electronics, computer systems, and telecommunications. The resistor is RoHS compliant and designed for surface mounting, making it compatible with automatic placement systems.
RES, 16K2, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1962 |
| Product Name | Res, 16K2, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 16200 ohms |