multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1500FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 150 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 150 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1145
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1145
Surface Mount Chip Resistor, Thick Film, MCWR Series, 150 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 150 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1144
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1144
Surface Mount Chip Resistor, Thick Film, MCWR Series, 150 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 150 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1145
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 150 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details