multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1402FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1140
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1140
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1141
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1141
Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 14 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1140
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 14 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details