multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1401FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.4 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.4 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1138
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1138
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.4 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.4 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1139
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1139
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.4 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.4 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1138
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details