multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1303FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1136
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1136
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1137 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1137
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1137
Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 130 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1136
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 130 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details