multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1202FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1122
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1122
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1123
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1123
Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 12 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1122
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 12 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details