multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1201FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 1.2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 1.2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1121
Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1121
Surface Mount Thick Film Resistor, MCWR Series, 1.2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1120 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1120
Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1120
Surface Mount Thick Film Resistor, MCWR Series, 1.2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1.2 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1121
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 1.2 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details