The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1113, features a resistance value of 11 kΩ with a tolerance of 1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and is packaged for easy handling and soldering in automated assembly processes.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 11 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 11 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1112 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 11 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |