multicomp PRO Res, 1M, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro MCWR04X1004FTL

Description
RES, 1M, 1%, 62.5MW, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 1%, 62.5MW, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 94X1107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
94X1107
Res, 1M, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 94X1107
RES, 1M, 1%, 62.5MW, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1M, 1%, 62.5MW, 0402, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 1 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 1 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1106
Surface Mount Thick Film Resistor, Mcwr Series, 1 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1106
Surface Mount Thick Film Resistor, MCWR Series, 1 Mohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 1 Mohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1107 94X1106
Product Name Res, 1M, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 1 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details