multicomp PRO Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro MCWR04X1003FTL

Description
RES, 100K, 1%, 62.5MW, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 1%, 62.5MW, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 94X1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
94X1105
Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 94X1105
RES, 100K, 1%, 62.5MW, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100K, 1%, 62.5MW, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 85X6370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
85X6370
Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 85X6370
RES, 100K, 1%, 62.5MW, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100K, 1%, 62.5MW, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1105
Product Name Res, 100K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details