multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1001FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1101 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1101
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1101
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1 kohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 94X1102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
94X1102
Res, 1K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 94X1102
RES, 1K, 1%, 62.5MW, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 1K, 1%, 62.5MW, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1101 94X1102
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 1K, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details