multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04X1000FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1099
Surface Mount Thick Film Resistor, Mcwr Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1099
Surface Mount Thick Film Resistor, MCWR Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 100 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro - 94X1100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
94X1100
Res, 100R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro 94X1100
RES, 100R, 1%, 62.5MW, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 100R, 1%, 62.5MW, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1099 94X1100
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 100 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 100R, 1%, 62.5Mw, 0402, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details