multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04W5R10FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1096
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1096
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1095
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1095
Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 5.1 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1096
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 5.1 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details