The Surface Mount Thick Film Resistor, MCWR Series, with a resistance value of 4.7 Ohm, is designed for high reliability and stability in various applications, including consumer electronics, computer systems, and telecommunications. It features a maximum power dissipation of 62.5 mW and operates at a maximum voltage of 50 V. The resistor has a tolerance of 1%, ensuring precise performance. Constructed from high-grade ceramic with a protective coating, it is suitable for automated placement on PCBs and can withstand soldering temperatures of up to 260°C. This component is RoHS compliant, making it suitable for environmentally conscious designs.
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, MCWR Series, 4.7 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1092 |
| Product Name | Surface Mount Thick Film Resistor, Mcwr Series, 4.7 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |