multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04W3304FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1090
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1090
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1089
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1089
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.3 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1090
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.3 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details