multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04W2R20FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1081
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1081
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1082 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1082
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1082
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.2 ohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1081
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details