multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04W2004FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1084
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1084
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1083
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1083
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1084
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers