multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR04W1504FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1080
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1080
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1079 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1079
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1079
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 Mohm, 62.5 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1080
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Mohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details