multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro MCWR02X1003FAL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 100 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 100 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 94X1066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
94X1066
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 94X1066
Surface Mount Chip Resistor, Thick Film, MCWR Series, 100 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 100 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro - 94X1067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
94X1067
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro 94X1067
Surface Mount Chip Resistor, Thick Film, MCWR Series, 100 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 100 kohm, 50 mW, 1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1066
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 100 Kohm, 50 Mw, 1%, 25 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details