multicomp PRO Inductor, 3300Nh, 290Ma, 10%, 110Mhz; Inductance Multicomp Pro MCWL08KT3R3

Description
INDUCTOR, 3300NH, 290MA, 10%, 110MHz; Inductance:3.3µH; DC Resistance Max:3.4ohm; Self Resonant Frequency:110MHz; DC Current Rating:290mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3300NH, 290MA, 10%, 110MHz; Inductance:3.3µH; DC Resistance Max:3.4ohm; Self Resonant Frequency:110MHz; DC Current Rating:290mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3300Nh, 290Ma, 10%, 110Mhz; Inductance Multicomp Pro - 20T1147 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3300Nh, 290Ma, 10%, 110Mhz; Inductance Multicomp Pro
20T1147
Inductor, 3300Nh, 290Ma, 10%, 110Mhz; Inductance Multicomp Pro 20T1147
INDUCTOR, 3300NH, 290MA, 10%, 110MHz; Inductance:3.3µH; DC Resistance Max:3.4ohm; Self Resonant Frequency:110MHz; DC Current Rating:290mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 3300NH, 290MA, 10%, 110MHz; Inductance:3.3µH; DC Resistance Max:3.4ohm; Self Resonant Frequency:110MHz; DC Current Rating:290mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1147
Product Name Inductor, 3300Nh, 290Ma, 10%, 110Mhz; Inductance Multicomp Pro
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details