multicomp PRO Inductor, 1200Nh, 300Ma, 5%, 380Mhz; Inductance Multicomp Pro MCWL06JT1R2

Description
INDUCTOR, 1200NH, 300MA, 5%, 380MHz; Inductance:1.2µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:380MHz; DC Current Rating:300mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Description
INDUCTOR, 1200NH, 300MA, 5%, 380MHz; Inductance:1.2µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:380MHz; DC Current Rating:300mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor, part number 20T1089, features an inductance of 1200 nH with a tolerance of 5%. It is designed for high-frequency applications with a self-resonant frequency of 380 MHz and a maximum DC current rating of 300 mA. The inductor is constructed with a ceramic core, which contributes to its high quality factor and low profile design, making it suitable for compact electronic devices. It is packaged in a 1206 case size, facilitating automated assembly processes. The inductor is RoHS compliant, ensuring it meets environmental standards. This component is ideal for use in RF products, cellular phones, and various wireless applications.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro inductor, part number 20T1089, features an inductance of 1200 nH with a tolerance of 5%. It is designed for high-frequency applications with a self-resonant frequency of 380 MHz and a maximum DC current rating of 300 mA. The inductor is constructed with a ceramic core, which contributes to its high quality factor and low profile design, making it suitable for compact electronic devices. It is packaged in a 1206 case size, facilitating automated assembly processes. The inductor is RoHS compliant, ensuring it meets environmental standards. This component is ideal for use in RF products, cellular phones, and various wireless applications.

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1200Nh, 300Ma, 5%, 380Mhz; Inductance Multicomp Pro - 20T1089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1200Nh, 300Ma, 5%, 380Mhz; Inductance Multicomp Pro
20T1089
Inductor, 1200Nh, 300Ma, 5%, 380Mhz; Inductance Multicomp Pro 20T1089
INDUCTOR, 1200NH, 300MA, 5%, 380MHz; Inductance:1.2µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:380MHz; DC Current Rating:300mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 1200NH, 300MA, 5%, 380MHz; Inductance:1.2µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:380MHz; DC Current Rating:300mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1089
Product Name Inductor, 1200Nh, 300Ma, 5%, 380Mhz; Inductance Multicomp Pro
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details