multicomp PRO Inductor, 330Nh, 310Ma, 10%, 600Mhz; Inductance Multicomp Pro MCWL05KTR33

Description
INDUCTOR, 330NH, 310MA, 10%, 600MHz; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency:600MHz; DC Current Rating:310mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330NH, 310MA, 10%, 600MHz; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency:600MHz; DC Current Rating:310mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Nh, 310Ma, 10%, 600Mhz; Inductance Multicomp Pro - 20T1065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 310Ma, 10%, 600Mhz; Inductance Multicomp Pro
20T1065
Inductor, 330Nh, 310Ma, 10%, 600Mhz; Inductance Multicomp Pro 20T1065
INDUCTOR, 330NH, 310MA, 10%, 600MHz; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency:600MHz; DC Current Rating:310mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 330NH, 310MA, 10%, 600MHz; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency:600MHz; DC Current Rating:310mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1065
Product Name Inductor, 330Nh, 310Ma, 10%, 600Mhz; Inductance Multicomp Pro
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details