multicomp PRO Inductor, 56Nh, 500Ma, 10%, 1.55Ghz; Inductance Multicomp Pro MCWL05KT56N

Description
INDUCTOR, 56NH, 500MA, 10%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 56NH, 500MA, 10%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Nh, 500Ma, 10%, 1.55Ghz; Inductance Multicomp Pro - 20T1083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 500Ma, 10%, 1.55Ghz; Inductance Multicomp Pro
20T1083
Inductor, 56Nh, 500Ma, 10%, 1.55Ghz; Inductance Multicomp Pro 20T1083
INDUCTOR, 56NH, 500MA, 10%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 56NH, 500MA, 10%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1083
Product Name Inductor, 56Nh, 500Ma, 10%, 1.55Ghz; Inductance Multicomp Pro
Inductance Range 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details