multicomp PRO Inductor, 56Nh, 500Ma, 2%, 1.55Ghz, Full Reel; Inductance Multicomp Pro MCWL05GT56N

Description
INDUCTOR, 56NH, 500MA, 2%, 1.55GHz, FULL REEL; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 56NH, 500MA, 2%, 1.55GHz, FULL REEL; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Nh, 500Ma, 2%, 1.55Ghz, Full Reel; Inductance Multicomp Pro - 20T1048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 500Ma, 2%, 1.55Ghz, Full Reel; Inductance Multicomp Pro
20T1048
Inductor, 56Nh, 500Ma, 2%, 1.55Ghz, Full Reel; Inductance Multicomp Pro 20T1048
INDUCTOR, 56NH, 500MA, 2%, 1.55GHz, FULL REEL; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

INDUCTOR, 56NH, 500MA, 2%, 1.55GHz, FULL REEL; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 56Nh, 500Ma, 2%, 1.55Ghz; Inductance Multicomp Pro - 20T1047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 500Ma, 2%, 1.55Ghz; Inductance Multicomp Pro
20T1047
Inductor, 56Nh, 500Ma, 2%, 1.55Ghz; Inductance Multicomp Pro 20T1047
INDUCTOR, 56NH, 500MA, 2%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 56NH, 500MA, 2%, 1.55GHz; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCWL Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1048
Product Name Inductor, 56Nh, 500Ma, 2%, 1.55Ghz, Full Reel; Inductance Multicomp Pro
Inductance Range 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details