multicomp PRO Inductor, 110Nh, 300Ma, 5%, 1.35Ghz, Full Reel; Inductance Multicomp Pro MCWL03JTR11

Description
INDUCTOR, 110NH, 300MA, 5%, 1.35GHz, FULL REEL; Inductance:110nH; DC Resistance Max:0.61ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 110NH, 300MA, 5%, 1.35GHz, FULL REEL; Inductance:110nH; DC Resistance Max:0.61ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 110Nh, 300Ma, 5%, 1.35Ghz, Full Reel; Inductance Multicomp Pro - 20T1008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 110Nh, 300Ma, 5%, 1.35Ghz, Full Reel; Inductance Multicomp Pro
20T1008
Inductor, 110Nh, 300Ma, 5%, 1.35Ghz, Full Reel; Inductance Multicomp Pro 20T1008
INDUCTOR, 110NH, 300MA, 5%, 1.35GHz, FULL REEL; Inductance:110nH; DC Resistance Max:0.61ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

INDUCTOR, 110NH, 300MA, 5%, 1.35GHz, FULL REEL; Inductance:110nH; DC Resistance Max:0.61ohm; Self Resonant Frequency:1.35GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1008
Product Name Inductor, 110Nh, 300Ma, 5%, 1.35Ghz, Full Reel; Inductance Multicomp Pro
Inductance Range 0.1100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details