multicomp PRO Inductor, 36Nh, 600Ma, 5%, 2.3Ghz; Inductance Multicomp Pro MCWL03JT36N

Description
INDUCTOR, 36NH, 600MA, 5%, 2.3GHz; Inductance:36nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 36NH, 600MA, 5%, 2.3GHz; Inductance:36nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 36Nh, 600Ma, 5%, 2.3Ghz; Inductance Multicomp Pro - 20T1019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 36Nh, 600Ma, 5%, 2.3Ghz; Inductance Multicomp Pro
20T1019
Inductor, 36Nh, 600Ma, 5%, 2.3Ghz; Inductance Multicomp Pro 20T1019
INDUCTOR, 36NH, 600MA, 5%, 2.3GHz; Inductance:36nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 36NH, 600MA, 5%, 2.3GHz; Inductance:36nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T1019
Product Name Inductor, 36Nh, 600Ma, 5%, 2.3Ghz; Inductance Multicomp Pro
Inductance Range 0.0360 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676958-6 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers