multicomp PRO Res, 1M6, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCWK12V165 JTL

Description
RES, 1M6, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6Mohm; Product Range:MCWK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 1M6, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6Mohm; Product Range:MCWK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1M6, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 22AC4565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
22AC4565
Res, 1M6, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro 22AC4565
RES, 1M6, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6Mohm; Product Range:MCWK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1M6, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.6Mohm; Product Range:MCWK12V Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4565
Product Name Res, 1M6, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.60E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details