multicomp PRO Trimmer Potentiometer, Cermet, 1Kohm, 25Turn, Through Hole, 9Mm Sq; Trimpot Type Multicomp Pro MCWIW1029-X-102-LF

Description
TRIMMER POTENTIOMETER, CERMET, 1KOHM, 25TURN, THROUGH HOLE, 9MM SQ; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, CERMET, 1KOHM, 25TURN, THROUGH HOLE, 9MM SQ; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, Cermet, 1Kohm, 25Turn, Through Hole, 9Mm Sq; Trimpot Type Multicomp Pro - 05N1608 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, Cermet, 1Kohm, 25Turn, Through Hole, 9Mm Sq; Trimpot Type Multicomp Pro
05N1608
Trimmer Potentiometer, Cermet, 1Kohm, 25Turn, Through Hole, 9Mm Sq; Trimpot Type Multicomp Pro 05N1608
TRIMMER POTENTIOMETER, CERMET, 1KOHM, 25TURN, THROUGH HOLE, 9MM SQ; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns RoHS Compliant: Yes

TRIMMER POTENTIOMETER, CERMET, 1KOHM, 25TURN, THROUGH HOLE, 9MM SQ; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1608
Product Name Trimmer Potentiometer, Cermet, 1Kohm, 25Turn, Through Hole, 9Mm Sq; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details