multicomp PRO Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1029-P-202-LF

Description
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Multicomp Pro - 05N1602 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Multicomp Pro
05N1602
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Multicomp Pro 05N1602
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1602
Product Name Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers