multicomp PRO Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1028-F-105-LF

Description
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 05N1591, features a resistance value of 1 Mohm and is designed for single-turn adjustments. It has a compact 9mm square form factor and is constructed with a cermet element, providing durability and stability. The potentiometer is through-hole mounted and offers a power rating of 0.5 watts at 70°C, with a maximum operating temperature of 125°C. Electrical characteristics include a resistance tolerance of ±10% and an insulation resistance of 500V DC with a minimum of 1,000 mΩ. The device is rated for a mechanical angle of 280° and has a torque specification of 25 mN-m maximum. It is also designed to withstand environmental stresses, with a temperature coefficient of ±100 ppm/°C and a load life of 1,000 hours at rated power. The product is suitable for applications requiring precise adjustments and reliable performance in various conditions.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 05N1591, features a resistance value of 1 Mohm and is designed for single-turn adjustments. It has a compact 9mm square form factor and is constructed with a cermet element, providing durability and stability. The potentiometer is through-hole mounted and offers a power rating of 0.5 watts at 70°C, with a maximum operating temperature of 125°C. Electrical characteristics include a resistance tolerance of ±10% and an insulation resistance of 500V DC with a minimum of 1,000 mΩ. The device is rated for a mechanical angle of 280° and has a torque specification of 25 mN-m maximum. It is also designed to withstand environmental stresses, with a temperature coefficient of ±100 ppm/°C and a load life of 1,000 hours at rated power. The product is suitable for applications requiring precise adjustments and reliable performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Multicomp Pro - 05N1591 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Multicomp Pro
05N1591
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Multicomp Pro 05N1591
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1591
Product Name Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details