multicomp PRO Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1028-F-104-LF

Description
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro - 05N1590 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro
05N1590
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro 05N1590
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1590
Product Name Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details