multicomp PRO Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1028-F-102-LF

Description
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, 1Kohm 1Turn Through Hole (part number 05N1588) features a 9mm square design and is constructed with cermet material, providing durability and reliability. It offers a resistance range of 10 to 2MΩ with a standard tolerance of ±10%. The device has a maximum power rating of 0.5 watts at 70°C and operates within a temperature range of -55°C to +125°C. This potentiometer allows for an adjustable angle of 260° and has a mechanical angle of 280¬8. It is designed for through-hole mounting and features solderable pins for easy integration into circuits. The product is rated for a load life of 1,000 hours at 0.5 watts and has a rotational life of 200 cycles. Additionally, it exhibits good insulation resistance of 1,000 mΩ minimum at 500V DC and is capable of withstanding dielectric strength of 500V AC. Engineers considering this component should note its compact size, robust construction, and suitability for applications requiring precise resistance adjustments.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, 1Kohm 1Turn Through Hole (part number 05N1588) features a 9mm square design and is constructed with cermet material, providing durability and reliability. It offers a resistance range of 10 to 2MΩ with a standard tolerance of ±10%. The device has a maximum power rating of 0.5 watts at 70°C and operates within a temperature range of -55°C to +125°C. This potentiometer allows for an adjustable angle of 260° and has a mechanical angle of 280¬8. It is designed for through-hole mounting and features solderable pins for easy integration into circuits. The product is rated for a load life of 1,000 hours at 0.5 watts and has a rotational life of 200 cycles. Additionally, it exhibits good insulation resistance of 1,000 mΩ minimum at 500V DC and is capable of withstanding dielectric strength of 500V AC. Engineers considering this component should note its compact size, robust construction, and suitability for applications requiring precise resistance adjustments.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro - 05N1588 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro
05N1588
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro 05N1588
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1588
Product Name Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers