multicomp PRO Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1015-W-501-LF

Description
TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Multicomp Pro - 05N1584 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Multicomp Pro
05N1584
Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Multicomp Pro 05N1584
TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1584
Product Name Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details