TRIMMER POTENTIOMETER, 20KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05N1583 |
| Product Name | Trimmer Potentiometer, 20Kohm 12Turn Through Hole; Trimpot Type Multicomp Pro |
| Configuration | Single Resistor |