multicomp PRO Trimmer Potentiometer, 50 Ohm 22Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1012-1-500-LF

Description
TRIMMER POTENTIOMETER, 50 OHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 50 OHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 50 Ohm 22Turn Through Hole; Trimpot Type Multicomp Pro - 05N1561 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50 Ohm 22Turn Through Hole; Trimpot Type Multicomp Pro
05N1561
Trimmer Potentiometer, 50 Ohm 22Turn Through Hole; Trimpot Type Multicomp Pro 05N1561
TRIMMER POTENTIOMETER, 50 OHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50 OHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1561
Product Name Trimmer Potentiometer, 50 Ohm 22Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers