multicomp PRO Trimmer Potentiometer, 200Kohm 22Turn Through Hole; Trimpot Type Multicomp Pro MCWIW1012-1-204-LF

Description
TRIMMER POTENTIOMETER, 200KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 200KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 200Kohm 22Turn Through Hole; Trimpot Type Multicomp Pro - 05N1560 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 22Turn Through Hole; Trimpot Type Multicomp Pro
05N1560
Trimmer Potentiometer, 200Kohm 22Turn Through Hole; Trimpot Type Multicomp Pro 05N1560
TRIMMER POTENTIOMETER, 200KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05N1560
Product Name Trimmer Potentiometer, 200Kohm 22Turn Through Hole; Trimpot Type Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details