TRIMMER POTENTIOMETER, 2KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:500mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05N1558 |
| Product Name | Trimmer Potentiometer, 2Kohm 22Turn Through Hole; Trimpot Type Multicomp Pro |
| Configuration | Single Resistor |