The Resistor 9K76, 0.1%, 0.25W, 1206 from the Multicomp Pro series is a thin film SMD resistor designed for high precision applications. It features a resistance value of 9.76 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The resistor has a power rating of 250 mW and can operate at a maximum voltage of 200V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs.
RES, 9K76, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.76kohm;
RES, 9K76, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:9.76kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9592 |
| Product Name | Res, 9K76, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 9760 ohms |