multicomp PRO Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R82R5BTL

Description
RES, 82R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 82R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 82R5, 0.1%, 0.25W, 1206, Thin Film resistor from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 82.5 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 0.25W and can operate at a maximum voltage of 200V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers.

Datasheet Summary
Powered by GS/AI

The Res, 82R5, 0.1%, 0.25W, 1206, Thin Film resistor from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 82.5 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 0.25W and can operate at a maximum voltage of 200V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers.

Suppliers

Company
Product
Description
Supplier Links
Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 92AH9563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
92AH9563
Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 92AH9563
RES, 82R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 82R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2247
Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2247
RES, 82R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 82R5, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9563
Product Name Res, 82R5, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details