multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro MCWF12R6650BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 665 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 665 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro - 72Y5322 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
72Y5322
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro 72Y5322
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 665 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 665 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2214
Res, 665R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2214
RES, 665R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:665ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 665R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:665ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 72Y5322 25AJ2214
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro Res, 665R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details