multicomp PRO Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R5622BTL

Description
RES, 56K2, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56.2kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56.2kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 92AH9505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
92AH9505
Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 92AH9505
RES, 56K2, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56.2kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56.2kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2184
Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2184
RES, 56K2, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56.2kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56.2kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9505
Product Name Res, 56K2, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details