The Resistor 523R, 0.1%, 0.25W, 1206 from the MCWF12R series is a thin film chip resistor designed for high precision applications. It features a resistance value of 523 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 250mW, and it can operate at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and a laser-trimmed resistive layer, ensuring high reliability and stability. It is RoHS compliant and suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The operating temperature range is from -55°C to +155°C, providing versatility in various environments.
RES, 523R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:523ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 523R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:523ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9489 |
| Product Name | Res, 523R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 523 ohms |