multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 49.9 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro MCWF12R49R9BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 49.9 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 49.9 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 49.9 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro - 71Y9185 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 49.9 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
71Y9185
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 49.9 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro 71Y9185
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 49.9 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 49.9 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 61AC0212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
61AC0212
Res, 49R9, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 61AC0212
RES, 49R9, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 71Y9185 61AC0212
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 49.9 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro Res, 49R9, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details